Cree, Inc. LED White Lighting MX3AWT-A1-R250-0009E7

Description
LED Lighting XLamp® MX-3 White, Warm 3000K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-3 White, Warm 3000K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX3AWT-A1-R250-0009E7TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX3AWT-A1-R250-0009E7TR-ND
LED White Lighting MX3AWT-A1-R250-0009E7TR-ND
LED Lighting XLamp® MX-3 White, Warm 3000K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad

LED Lighting XLamp® MX-3 White, Warm 3000K 3.7V 350mA 120° 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MX3AWT-A1-R250-0009E7
High Power LEDs - White MX3AWT-A1-R250-0009E7
High Power LEDs - White XLAMP MX3 LED W-WT 80.6LM 3000K

High Power LEDs - White XLAMP MX3 LED W-WT 80.6LM 3000K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MX3AWT-A1-R250-0009E7TR-ND MX3AWT-A1-R250-0009E7
Product Name LED White Lighting High Power LEDs - White
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2.8X0.8MM RA RED SMD LED - AA2810ASURSK - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers