Kingbright Corporation 2.8X0.8MM RA RED SMD LED AA2810ASURSK

Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet
Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.8X0.8MM RA RED SMD LED - AA2810ASURSK - Kingbright Corporation
City of Industry, CA, USA
2.8X0.8MM RA RED SMD LED
AA2810ASURSK
2.8X0.8MM RA RED SMD LED AA2810ASURSK
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 2.8 x 0.8 x 1.2mm
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Low current IF=5mA operating
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-1833-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1833-1-ND
LED Indication - Discrete 754-1833-1-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1833-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1833-6-ND
LED Indication - Discrete 754-1833-6-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1833-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1833-2-ND
LED Indication - Discrete 754-1833-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA2810ASURSK
Standard LEDs - SMD AA2810ASURSK
Standard LEDs - SMD RA Red 630nm 300mcd 110deg Water Clr

Standard LEDs - SMD RA Red 630nm 300mcd 110deg Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA2810ASURSK 754-1833-1-ND AA2810ASURSK
Product Name 2.8X0.8MM RA RED SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle-2.8X1.0mm 2-SMD, J-Lead
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 645 nm (6450 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details