LED Lighting XLamp® ML-B White, Warm 2700K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | MLBAWT-U1-0000-000UE8-ND |
| Product Name | LED White Lighting |
| LED Package: | 4-SMD, J-Lead Exposed Pad |
| LED Type | White |
| Color Temperature | 2700 K |