Cree, Inc. LED White Lighting MLBAWT-A1-0000-000VE6

Description
LED Lighting XLamp® ML-B White, Warm 3500K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® ML-B White, Warm 3500K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MLBAWT-A1-0000-000VE6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MLBAWT-A1-0000-000VE6-ND
LED White Lighting MLBAWT-A1-0000-000VE6-ND
LED Lighting XLamp® ML-B White, Warm 3500K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad

LED Lighting XLamp® ML-B White, Warm 3500K 3.3V 80mA 120° 4-SMD, J-Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MLBAWT-A1-0000-000VE6
High Power LEDs - White MLBAWT-A1-0000-000VE6
High Power LEDs - White White 18.1lm XLamp MLB LED

High Power LEDs - White White 18.1lm XLamp MLB LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MLBAWT-A1-0000-000VE6-ND MLBAWT-A1-0000-000VE6
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, J-Lead Exposed Pad
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-SML-LXL1206SUGC-TRCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
Medium Angle TO-46 880 nm Emitter, High-Temperature - OD-880LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details