Cree, Inc. LED White Lighting MKRAWT-02-0000-0D0HH450F

Description
LED Lighting XLamp® MK-R White, Cool 5000K 4-Step MacAdam Ellipse 12V 700mA 120° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MK-R White, Cool 5000K 4-Step MacAdam Ellipse 12V 700mA 120° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MKRAWT-02-0000-0D0HH450F-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® MK-R White, Cool 5000K 4-Step MacAdam Ellipse 12V 700mA 120° 2828 (7070 Metric)

LED Lighting XLamp® MK-R White, Cool 5000K 4-Step MacAdam Ellipse 12V 700mA 120° 2828 (7070 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MKRAWT-02-0000-0D0HH450F
High Power LEDs - White MKRAWT-02-0000-0D0HH450F
High Power LEDs - White White, 970lm

High Power LEDs - White White, 970lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MKRAWT-02-0000-0D0HH450F-ND MKRAWT-02-0000-0D0HH450F
Product Name LED White Lighting High Power LEDs - White
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
3.5X2.8MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA3528QWS/D-AMT - Kingbright Corporation
Specs
LED Package: PLCC White SMD LED
LED Type White
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 1497-1280-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details