Marktech Optoelectronics UV Detectors MTPD4400D-1.4

Description
UV LEDs are becoming more prevalent in the industry replacing old technology such as mercury lamps. As a result, the need for UV detection is also increasing. Marktech UV detectors are offered in a variety of TO metal-can type packages from TO-18 to TO-39 with special UV glass lens to insure optimum lifetime and the least amount of material degradation. Our UV detectors offer sensitivity ranges from 150nm - 570nm typical using materials including GaP, GaN and SiC. These die can be packaged individually in a variety of hermetically sealed packages or multiple die can be integrated in a custom package to suit your specific application. Marktech UV detectors offer superior stability over time and high device sensitivity with low dark current. Marktech also offers on a custom basis, silicon based UV detectors which are designed for operation in the UV-A range. These devices are available in plastic and surface mount packages in addition to the standard TO metal-can type. Typical industries served: Medical, Industrial, Scientific and Analytical , Environmental/Ecolog ical and Commercial Common applications: Biomedical / chemical analysis, UV emitter output monitoring, Outdoor UV sensors, Gas/flame detection, spectrometers and wearable devices. View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources Photo Detectors Avalanche Photo Diodes Silicon Photo Transistors InGaAs Photo Diodes Custom Detectors Product Selector
Datasheet
Description
UV LEDs are becoming more prevalent in the industry replacing old technology such as mercury lamps. As a result, the need for UV detection is also increasing. Marktech UV detectors are offered in a variety of TO metal-can type packages from TO-18 to TO-39 with special UV glass lens to insure optimum lifetime and the least amount of material degradation. Our UV detectors offer sensitivity ranges from 150nm - 570nm typical using materials including GaP, GaN and SiC. These die can be packaged individually in a variety of hermetically sealed packages or multiple die can be integrated in a custom package to suit your specific application. Marktech UV detectors offer superior stability over time and high device sensitivity with low dark current. Marktech also offers on a custom basis, silicon based UV detectors which are designed for operation in the UV-A range. These devices are available in plastic and surface mount packages in addition to the standard TO metal-can type. Typical industries served: Medical, Industrial, Scientific and Analytical , Environmental/Ecolog ical and Commercial Common applications: Biomedical / chemical analysis, UV emitter output monitoring, Outdoor UV sensors, Gas/flame detection, spectrometers and wearable devices. View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources Photo Detectors Avalanche Photo Diodes Silicon Photo Transistors InGaAs Photo Diodes Custom Detectors Product Selector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV Detectors - MTPD4400D-1.4 - Marktech Optoelectronics
Latham, NY, USA
UV Detectors
MTPD4400D-1.4
UV Detectors MTPD4400D-1.4
UV LEDs are becoming more prevalent in the industry replacing old technology such as mercury lamps. As a result, the need for UV detection is also increasing. Marktech UV detectors are offered in a variety of TO metal-can type packages from TO-18 to TO-39 with special UV glass lens to insure optimum lifetime and the least amount of material degradation. Our UV detectors offer sensitivity ranges from 150nm - 570nm typical using materials including GaP, GaN and SiC. These die can be packaged individually in a variety of hermetically sealed packages or multiple die can be integrated in a custom package to suit your specific application. Marktech UV detectors offer superior stability over time and high device sensitivity with low dark current. Marktech also offers on a custom basis, silicon based UV detectors which are designed for operation in the UV-A range. These devices are available in plastic and surface mount packages in addition to the standard TO metal-can type. Typical industries served: Medical, Industrial, Scientific and Analytical , Environmental/Ecolog ical and Commercial Common applications: Biomedical / chemical analysis, UV emitter output monitoring, Outdoor UV sensors, Gas/flame detection, spectrometers and wearable devices. View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources Photo Detectors Avalanche Photo Diodes Silicon Photo Transistors InGaAs Photo Diodes Custom Detectors Product Selector

UV LEDs are becoming more prevalent in the industry replacing old technology such as mercury lamps. As a result, the need for UV detection is also increasing. Marktech UV detectors are offered in a variety of TO metal-can type packages from TO-18 to TO-39 with special UV glass lens to insure optimum lifetime and the least amount of material degradation.

Our UV detectors offer sensitivity ranges from 150nm - 570nm typical using materials including GaP, GaN and SiC. These die can be packaged individually in a variety of hermetically sealed packages or multiple die can be integrated in a custom package to suit your specific application. Marktech UV detectors offer superior stability over time and high device sensitivity with low dark current.

Marktech also offers on a custom basis, silicon based UV detectors which are designed for operation in the UV-A range. These devices are available in plastic and surface mount packages in addition to the standard TO metal-can type.

Typical industries served: Medical, Industrial, Scientific and Analytical , Environmental/Ecological and Commercial

Common applications: Biomedical / chemical analysis, UV emitter output monitoring, Outdoor UV sensors, Gas/flame detection, spectrometers and wearable devices. View Products

Find something you were looking for? Get a free no-obligation quote today.

Request Quote Related Resources

  • Photo Detectors
  • Avalanche Photo Diodes
  • Silicon Photo Transistors
  • InGaAs Photo Diodes
  • Custom Detectors
  • Product Selector
Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTPD4400D-1.4
Product Name UV Detectors
LED Type Ultraviolet
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Visible Emitter - MTE2077N1-R - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 770 nm (7700 Å)
View Details