Cree, Inc. LED White Lighting MHBBWT-0000-000F0HD440G

Description
LED Lighting XLamp® MHB-B White, Neutral 4000K 3-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MHB-B White, Neutral 4000K 3-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHBBWT-0000-000F0HD440G-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHBBWT-0000-000F0HD440G-ND
LED White Lighting MHBBWT-0000-000F0HD440G-ND
LED Lighting XLamp® MHB-B White, Neutral 4000K 3-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)

LED Lighting XLamp® MHB-B White, Neutral 4000K 3-Step MacAdam Ellipse 17.5V 240mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHBBWT-0000-000F0HD440G
High Power LEDs - White MHBBWT-0000-000F0HD440G
High Power LEDs - White White, 550lm

High Power LEDs - White White, 550lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHBBWT-0000-000F0HD440G-ND MHBBWT-0000-000F0HD440G
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dwarf Star 1 Chip LED Backlight Module - Green - MD-BW-ES1-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 240 milliwatts
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-221O - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Orange
Viewing Angle 120 degrees
View Details
2 suppliers