Cree, Inc. LED White Lighting MHBBWT-0000-000C0UB435H

Description
LED Lighting XLamp® MHB-B White, Warm 3500K 2-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® MHB-B White, Warm 3500K 2-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MHBBWT-0000-000C0UB435H-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MHBBWT-0000-000C0UB435H-ND
LED White Lighting MHBBWT-0000-000C0UB435H-ND
LED Lighting XLamp® MHB-B White, Warm 3500K 2-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)

LED Lighting XLamp® MHB-B White, Warm 3500K 2-Step MacAdam Ellipse 8.75V 480mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MHBBWT-0000-000C0UB435H
High Power LEDs - White MHBBWT-0000-000C0UB435H
High Power LEDs - White White, 410lm

High Power LEDs - White White, 410lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MHBBWT-0000-000C0UB435H-ND MHBBWT-0000-000C0UB435H
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 1497-XZM2CYK67SDKR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details