Cree, Inc. LED White Lighting JU7070BWT-K-U35ED0000-N0000001

Description
JU7070B 12V K CLASS
Request a Quote Datasheet
Description
JU7070B 12V K CLASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JU7070BWT-K-U35ED0000-N0000001TR-ND - DigiKey
Thief River Falls, MN, United States
JU7070B 12V K CLASS

JU7070B 12V K CLASS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JU7070BWT-K-U35ED0000-N0000001TR-ND
Product Name LED White Lighting
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1055-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details