Cree, Inc. LED White Lighting JB3030CWT-E-B57EA0000-NZ000001

Description
JB3030C 3V E CLASS WHITE LEDS
Request a Quote Datasheet
Description
JB3030C 3V E CLASS WHITE LEDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB3030CWT-E-B57EA0000-NZ000001TR-ND - DigiKey
Thief River Falls, MN, United States
JB3030C 3V E CLASS WHITE LEDS

JB3030C 3V E CLASS WHITE LEDS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JB3030CWT-E-B57EA0000-NZ000001TR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
IDEA, Inc.
Specs
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 150 degrees
View Details
LED Indication - Discrete - 754-AM24SURCK03CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details