0.7 mm shoulder
| IDEA, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Name | G28XB Series |
| LED Type | Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored |
| Peak Wavelength | 697 nm (6970 Å) |
| Viewing Angle | 150 degrees |
| Luminous Intensity | 1 milliCandela |
| Forward Current | 10 milliamps |