Cree, Inc. LED White Lighting JB3030CWT-E-B50EA0000-NZ000001

Description
JB3030C 3V E CLASS WHITE LEDS
Request a Quote Datasheet
Description
JB3030C 3V E CLASS WHITE LEDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB3030CWT-E-B50EA0000-NZ000001CT-ND - DigiKey
Thief River Falls, MN, United States
JB3030C 3V E CLASS WHITE LEDS

JB3030C 3V E CLASS WHITE LEDS

Buy Now Datasheet
LED White Lighting - 2138-JB3030CWT-E-B50EA0000-NZ000001TR-ND - DigiKey
Thief River Falls, MN, United States
JB3030C 3V E CLASS WHITE LEDS

JB3030C 3V E CLASS WHITE LEDS

Buy Now Datasheet
LED White Lighting - 2138-JB3030CWT-E-B50EA0000-NZ000001DKR-ND - DigiKey
Thief River Falls, MN, United States
JB3030C 3V E CLASS WHITE LEDS

JB3030C 3V E CLASS WHITE LEDS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JB3030CWT-E-B50EA0000-NZ000001CT-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 516-AEMD-CB3L-STB02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details