Broadcom Inc. LED Indication - Discrete AEMD-CB3L-STB02

Description
Blue 468nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing
Request a Quote Datasheet
Description
Blue 468nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-AEMD-CB3L-STB02CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CB3L-STB02CT-ND
LED Indication - Discrete 516-AEMD-CB3L-STB02CT-ND
Blue 468nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Blue 468nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-CB3L-STB02DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CB3L-STB02DKR-ND
LED Indication - Discrete 516-AEMD-CB3L-STB02DKR-ND
Blue 468nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Blue 468nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-CB3L-STB02TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CB3L-STB02TR-ND
LED Indication - Discrete 516-AEMD-CB3L-STB02TR-ND
Blue 468nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Blue 468nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-AEMD-CB3L-STB02CT-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
Viewing Angle 33 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED White Lighting - 516-4354-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details