Cree, Inc. High Power LEDs - White CXA1304-0000-000N0Y840E8

Description
High Power LEDs - White White, 220lm
Datasheet
Description
High Power LEDs - White White, 220lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA1304-0000-000N0Y840E8
High Power LEDs - White CXA1304-0000-000N0Y840E8
High Power LEDs - White White, 220lm

High Power LEDs - White White, 220lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA1304-0000-000N0Y840E8
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Chip LED with reflector - SML-010MT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RR45-AQ902 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
6 suppliers