Broadcom Inc. 0.45mm Leadframe-Based Surface Mount ChipLED ASMT-RR45-AQ902

Description
Avago’s ultra-thin ASMT-Rx45 ChipLEDs were developed based on the industrial standard ChipLED 0603 platform which requires less board space. These ChipLEDs provide a wide viewing angle of 130 degrees to improve visibility in bright sunlight. In addition to the high-brightness and compact size, Avago’s ASMT-Rx45 ChipLEDs provide two significant advantages in the production environment: They can be easily soldered using IR solder reflow process, and the package is qualified to a Joint Electronic Device Engineering Council (JEDEC) moisture sensitive level (MSL) rating of 2a. For manufacturers, this rating means that these ChipLEDs can be kept in the open air (30 degrees C, 60 percent relative humidity) for up to four weeks after being removed from its sealed package without the need to remove absorbed moisture. Avago’s ultra-thin Leadframe ChipLED available in Red, Yellow Green and Amber colors, the ASMT-Rx45 series is ideal for use by lighting designers developing backlighting for dashboards and entertainment consoles in automobiles, backlighting of industrial switches and buttons, and small pixel
Request a Quote Datasheet
Description
Avago’s ultra-thin ASMT-Rx45 ChipLEDs were developed based on the industrial standard ChipLED 0603 platform which requires less board space. These ChipLEDs provide a wide viewing angle of 130 degrees to improve visibility in bright sunlight. In addition to the high-brightness and compact size, Avago’s ASMT-Rx45 ChipLEDs provide two significant advantages in the production environment: They can be easily soldered using IR solder reflow process, and the package is qualified to a Joint Electronic Device Engineering Council (JEDEC) moisture sensitive level (MSL) rating of 2a. For manufacturers, this rating means that these ChipLEDs can be kept in the open air (30 degrees C, 60 percent relative humidity) for up to four weeks after being removed from its sealed package without the need to remove absorbed moisture. Avago’s ultra-thin Leadframe ChipLED available in Red, Yellow Green and Amber colors, the ASMT-Rx45 series is ideal for use by lighting designers developing backlighting for dashboards and entertainment consoles in automobiles, backlighting of industrial switches and buttons, and small pixel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RR45-AQ902 - Broadcom Inc.
San Jose, CA, USA
0.45mm Leadframe-Based Surface Mount ChipLED
ASMT-RR45-AQ902
0.45mm Leadframe-Based Surface Mount ChipLED ASMT-RR45-AQ902
Avago’s ultra-thin ASMT-Rx45 ChipLEDs were developed based on the industrial standard ChipLED 0603 platform which requires less board space. These ChipLEDs provide a wide viewing angle of 130 degrees to improve visibility in bright sunlight. In addition to the high-brightness and compact size, Avago’s ASMT-Rx45 ChipLEDs provide two significant advantages in the production environment: They can be easily soldered using IR solder reflow process, and the package is qualified to a Joint Electronic Device Engineering Council (JEDEC) moisture sensitive level (MSL) rating of 2a. For manufacturers, this rating means that these ChipLEDs can be kept in the open air (30 degrees C, 60 percent relative humidity) for up to four weeks after being removed from its sealed package without the need to remove absorbed moisture. Avago’s ultra-thin Leadframe ChipLED available in Red, Yellow Green and Amber colors, the ASMT-Rx45 series is ideal for use by lighting designers developing backlighting for dashboards and entertainment consoles in automobiles, backlighting of industrial switches and buttons, and small pixel

Avago’s ultra-thin ASMT-Rx45 ChipLEDs were developed based on the industrial standard ChipLED 0603 platform which requires less board space. These ChipLEDs provide a wide viewing angle of 130 degrees to improve visibility in bright sunlight.
In addition to the high-brightness and compact size, Avago’s ASMT-Rx45 ChipLEDs provide two significant advantages in the production environment: They can be easily soldered using IR solder reflow process, and the package is qualified to a Joint Electronic Device Engineering Council (JEDEC) moisture sensitive level (MSL) rating of 2a. For manufacturers, this rating means that these ChipLEDs can be kept in the open air (30 degrees C, 60 percent relative humidity) for up to four weeks after being removed from its sealed package without the need to remove absorbed moisture.
Avago’s ultra-thin Leadframe ChipLED available in Red, Yellow Green and Amber colors, the ASMT-Rx45 series is ideal for use by lighting designers developing backlighting for dashboards and entertainment consoles in automobiles, backlighting of industrial switches and buttons, and small pixel

Supplier's Site
LEDs - 2619702 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC 0603,Top Mt,AlInGaP,Red

AC 0603,Top Mt,AlInGaP,Red

Supplier's Site
LEDs - 2619702P - RS Components, Ltd.
Corby, Northants, United Kingdom
AC 0603,Top Mt,AlInGaP,Red

AC 0603,Top Mt,AlInGaP,Red

Supplier's Site
LEDs - 2617461 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC 0603,Top Mt,AlInGaP,Red

AC 0603,Top Mt,AlInGaP,Red

Supplier's Site
LED Indication - Discrete - 516-2005-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2005-2-ND
LED Indication - Discrete 516-2005-2-ND
Red 622nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 622nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2005-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2005-6-ND
LED Indication - Discrete 516-2005-6-ND
Red 622nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 622nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2005-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2005-1-ND
LED Indication - Discrete 516-2005-1-ND
Red 622nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 622nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
959810-ASMT-RR45-AQ902
Optoelectronics - LED Indication - Discrete 959810-ASMT-RR45-AQ902
Win Source Part Number: 959810-ASMT-RR45-AQ9 02 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 145° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 622nm Wavelength - Peak: 636nm Height (Max): 0.55mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.80mm Alternative Parts (Cross-Reference): LS L296-P2Q2-1-Z; SML-LX0603IW-TR; SML-LXT0805IW-TR; SML-LX1206IW-TR; LS L29K-G1H2-1-Z; WP3VEGW; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-2005-1,516-2005- 2,ASMTRR45AQ902,516- 2005-6 Base Product Number: ASMT-RR

Win Source Part Number: 959810-ASMT-RR45-AQ902
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 145°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 120mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 622nm
Wavelength - Peak: 636nm
Height (Max): 0.55mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.80mm
Alternative Parts (Cross-Reference): LS L296-P2Q2-1-Z; SML-LX0603IW-TR; SML-LXT0805IW-TR; SML-LX1206IW-TR; LS L29K-G1H2-1-Z; WP3VEGW;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-2005-1,516-2005-2,ASMTRR45AQ902,516-2005-6
Base Product Number: ASMT-RR

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-RR45-AQ902
Standard LEDs - SMD ASMT-RR45-AQ902
Standard LEDs - SMD Red

Standard LEDs - SMD Red

Buy Now Datasheet
Led, Red, 0.8Mm X 1.1Mm, 120Mcd, 622Nm; Led Color Broadcom - 42M4124 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1.1Mm, 120Mcd, 622Nm; Led Color Broadcom
42M4124
Led, Red, 0.8Mm X 1.1Mm, 120Mcd, 622Nm; Led Color Broadcom 42M4124
LED, RED, 0.8MM X 1.1MM, 120MCD, 622NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:622nm; Luminous Intensity:120mcd; Viewing Angle:145°; Product Range:- RoHS Compliant: Yes

LED, RED, 0.8MM X 1.1MM, 120MCD, 622NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:622nm; Luminous Intensity:120mcd; Viewing Angle:145°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-RR45-AQ902 2619702 516-2005-2-ND 959810-ASMT-RR45-AQ902 ASMT-RR45-AQ902 42M4124
Product Name 0.45mm Leadframe-Based Surface Mount ChipLED LEDs LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD Led, Red, 0.8Mm X 1.1Mm, 120Mcd, 622Nm; Led Color Broadcom
LED Package: 1.6 x 0.8 x 0.45mm 0603 (1608 Metric) 0.8mm x 1.1mm
LED Type Red Red Red; Red Red; Red
Peak Wavelength 636 nm (6360 Å) 636 nm (6360 Å) 622 nm (6220 Å) 622 nm (6220 Å)
Viewing Angle 145 degrees 145 degrees 145 degrees 145 degrees
Luminous Intensity 90 to 120 milliCandela 120 milliCandela 120 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 846-SLR343BBT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
LED Indication - Discrete - 67-SML-LX1206GC-TR1DKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2 suppliers