Green 530nm LED Indication - Discrete 2.9V 6-SMD, J-Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | CLX6F-GKB-C1H1J17D3-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 6-SMD, J-Lead |
| LED Type | Green |
| Peak Wavelength | 530 nm (5300 Å) |