Green 525nm LED Indication - Discrete 2.8V 4-SMD, Gull Wing
Green 525nm LED Indication - Discrete 2.8V 4-SMD, Gull Wing
Green 525nm LED Indication - Discrete 2.8V 4-SMD, Gull Wing
Standard LEDs - SMD SMT Round InGaN Green
LED, GREEN, 45CD, 525NM; LED Color:Green; LED Mounting:SMD; LED Case Size:4.2mm x 4.2mm; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:525nm; Luminous Intensity:45cd; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-ALMD-CM1F-34002TR-ND | ALMD-CM1F-34002 | 57AC0487 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD | Led, Green, 45Cd, 525Nm; Led Color Broadcom |
| LED Package: | 4-SMD, Gull Wing | ||
| LED Type | Green | Green; Green | |
| Peak Wavelength | 516 nm (5160 Å) | 525 nm (5250 Å) | |
| Viewing Angle | 15 degrees | 15 degrees | |
| Luminous Intensity | 36000 milliCandela | 45000 milliCandela |