Cree, Inc.
LED Indication - Discrete
CLM4B-RKC-CWAXAAA3
Description
LED RED 4PLCC SMD
Request a Quote
Email Supplier
Datasheet
Description
LED RED 4PLCC SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
90-CLM4B-RKC-CWAXAAA3TR-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
4-PLCC
|
|
LED Type
|
Red
|
|
Peak Wavelength
|
624 nm (6240 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Infrared
Peak Wavelength
850 nm (8500 Å)
Number of Array Elements
1
View Details
LED Package:
TO-46
LED Type
Infrared
Peak Wavelength
880 nm (8800 Å)
View Details
Peak Wavelength
560 nm (5600 Å)
Additional Wavelength
560nm
View Details