Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9007-020 APDS-9007-020

Description
Manufacturer: Broadcom Limited Win Source Part Number: 010133-APDS-9007-020 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Family Name: APDS-9007 Wavelength: 560nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-Pin ChipLED Supply Voltage - Operating: 2 V to 3.6 V Introduction Date: June 27, 2007 ECCN: EAR99 Country of Origin: China, Singapore Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 010133-APDS-9007-020 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Family Name: APDS-9007 Wavelength: 560nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-Pin ChipLED Supply Voltage - Operating: 2 V to 3.6 V Introduction Date: June 27, 2007 ECCN: EAR99 Country of Origin: China, Singapore Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9007-020 - 010133-APDS-9007-020 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9007-020
010133-APDS-9007-020
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9007-020 010133-APDS-9007-020
Manufacturer: Broadcom Limited Win Source Part Number: 010133-APDS-9007-020 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Family Name: APDS-9007 Wavelength: 560nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-Pin ChipLED Supply Voltage - Operating: 2 V to 3.6 V Introduction Date: June 27, 2007 ECCN: EAR99 Country of Origin: China, Singapore Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Broadcom Limited
Win Source Part Number: 010133-APDS-9007-020
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: Current
Family Name: APDS-9007
Wavelength: 560nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-Pin ChipLED
Supply Voltage - Operating: 2 V to 3.6 V
Introduction Date: June 27, 2007
ECCN: EAR99
Country of Origin: China, Singapore
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 010133-APDS-9007-020
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9007-020
Peak Wavelength 560 nm (5600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle - ALMD-CM3F-Y1002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
4 suppliers