Cree, Inc. LED Indication - Discrete CLM2D-GCC-CB0G0793

Description
SMD LM2-D SERIES LED - GREEN COL
Request a Quote Datasheet
Description
SMD LM2-D SERIES LED - GREEN COL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 90-CLM2D-GCC-CB0G0793TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-CLM2D-GCC-CB0G0793TR-ND
LED Indication - Discrete 90-CLM2D-GCC-CB0G0793TR-ND
SMD LM2-D SERIES LED - GREEN COL

SMD LM2-D SERIES LED - GREEN COL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-CLM2D-GCC-CB0G0793TR-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 528 nm (5280 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
Specs
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
View Details