Cree, Inc. LED Indication - Discrete CLM2D-CCC-CZ0C03123

Description
LED CYAN DIFFUSED 4PLCC SMD
Request a Quote Datasheet
Description
LED CYAN DIFFUSED 4PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 90-CLM2D-CCC-CZ0C03123TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-CLM2D-CCC-CZ0C03123TR-ND
LED Indication - Discrete 90-CLM2D-CCC-CZ0C03123TR-ND
LED CYAN DIFFUSED 4PLCC SMD

LED CYAN DIFFUSED 4PLCC SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CLM2D-CCC-CZ0C03123
Standard LEDs - SMD CLM2D-CCC-CZ0C03123
Standard LEDs - SMD Cyan, SMD

Standard LEDs - SMD Cyan, SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-CLM2D-CCC-CZ0C03123TR-ND CLM2D-CCC-CZ0C03123
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-PLCC
LED Type Cyan
Peak Wavelength 506 nm (5060 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
High brightness chip LED with reflector - SML-Z14VT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Indication - Discrete - 516-ASCKCB00-NS3T4010302DKR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 462 nm (4620 Å)
View Details
2 suppliers