Broadcom Inc.
LED Indication - Discrete
ASCKCB00-NS3T4010302
Description
LED BLUE CLEAR 0603 SMD
-
DigiKey
-
DigiKey
-
DigiKey
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LED BLUE CLEAR 0603 SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
Light Emitting Diodes (LED) |
|
Product Number
|
516-ASCKCB00-NS3T4010302DKR-ND |
2758979 |
|
Product Name
|
LED Indication - Discrete |
LEDs |
|
LED Package:
|
0603 (1608 Metric)
|
|
|
LED Type
|
Blue
|
|
|
Peak Wavelength
|
462 nm (4620 Å)
|
|
|
Viewing Angle
|
120 degrees
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
7600 milliwatts
Array
Array
Number of Array Elements
4
View Details
LED Package:
TO-46
LED Type
Infrared
Peak Wavelength
940 nm (9400 Å)
View Details
LED Package:
6-SMD, J-Lead
LED Type
Red; Green; Blue; Multi-Colored
Peak Wavelength
465 to 626 nm (4650 to 6260 Å)
View Details