Cree, Inc. LED Indication - Discrete C5SMF-BJF-CR0U0352

Description
LED BLUE CLEAR 5MM OVAL T/H
Request a Quote Datasheet
Description
LED BLUE CLEAR 5MM OVAL T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 90-C5SMF-BJF-CR0U0352CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-C5SMF-BJF-CR0U0352CT-ND
LED Indication - Discrete 90-C5SMF-BJF-CR0U0352CT-ND
LED BLUE CLEAR 5MM OVAL T/H

LED BLUE CLEAR 5MM OVAL T/H

Buy Now Datasheet
LED Indication - Discrete - C5SMF-BJF-CR0U0352-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C5SMF-BJF-CR0U0352-ND
LED Indication - Discrete C5SMF-BJF-CR0U0352-ND
Blue 470nm LED Indication - Discrete 3.4V Radial

Blue 470nm LED Indication - Discrete 3.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C5SMF-BJF-CR0U0352
Standard LEDs - Through Hole C5SMF-BJF-CR0U0352
Standard LEDs - Through Hole Blue Oval LED

Standard LEDs - Through Hole Blue Oval LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-C5SMF-BJF-CR0U0352CT-ND C5SMF-BJF-CR0U0352
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details