Cree, Inc. LED Indication - Discrete C5SMF-AJF-CT0U0342

Description
Amber 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C5SMF-AJF-CT0U0342-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C5SMF-AJF-CT0U0342-ND
LED Indication - Discrete C5SMF-AJF-CT0U0342-ND
Amber 590nm LED Indication - Discrete 2.1V Radial

Amber 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C5SMF-AJF-CT0U0342
Standard LEDs - Through Hole C5SMF-AJF-CT0U0342
Standard LEDs - Through Hole Amber Oval

Standard LEDs - Through Hole Amber Oval

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C5SMF-AJF-CT0U0342-ND C5SMF-AJF-CT0U0342
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details