Cree, Inc. LED Indication - Discrete C566D-AFF-CV14Q341

Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C566D-AFF-CV14Q341-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C566D-AFF-CV14Q341-ND
LED Indication - Discrete C566D-AFF-CV14Q341-ND
Amber 591nm LED Indication - Discrete 2.1V Radial

Amber 591nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C566D-AFF-CV14Q341
Standard LEDs - Through Hole C566D-AFF-CV14Q341
Standard LEDs - Through Hole Amber Oval

Standard LEDs - Through Hole Amber Oval

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C566D-AFF-CV14Q341-ND C566D-AFF-CV14Q341
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - XLCBD11W-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
LED White Lighting - 475-GWJCLMS1.EC-GUHQ-5O8Q-L1N2-65-R18TR-ND - DigiKey
Specs
LED Package: 1106 (2815 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers