Broadcom Inc. LEDs ASMT-CW20

Description
Broadcom ASMT-CW20 LED
Request a Quote Datasheet
Description
Broadcom ASMT-CW20 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8399901P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom ASMT-CW20 LED

Broadcom ASMT-CW20 LED

Supplier's Site
LEDs - 8399901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom ASMT-CW20 LED

Broadcom ASMT-CW20 LED

Supplier's Site
LEDs - 9226529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom ASMT-CW20 LED

Broadcom ASMT-CW20 LED

Supplier's Site
Optoelectronics - LED Indication - Discrete - 1133760-ASMT-CW20 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1133760-ASMT-CW20
Optoelectronics - LED Indication - Discrete 1133760-ASMT-CW20
Win Source Part Number: 1133760-ASMT-CW20 Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 150° Millicandela Rating: 180mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 5mA Height (Max): 0.30mm Package / Case: 0603 (1608 Metric) Supplier Device Package: Chip LED Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.60mm x 0.80mm Alternative Parts (Cross-Reference): ASMTCW20; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: ASMT-CW20-ND,516-321 6-6,516-3216-2,516-3 216-1 Base Product Number: ASMT-CW20

Win Source Part Number: 1133760-ASMT-CW20
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 150°
Millicandela Rating: 180mcd
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 5mA
Height (Max): 0.30mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: Chip LED
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.60mm x 0.80mm
Alternative Parts (Cross-Reference): ASMTCW20;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: ASMT-CW20-ND,516-3216-6,516-3216-2,516-3216-1
Base Product Number: ASMT-CW20

Buy Now Datasheet
LED Indication - Discrete - 516-3216-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3216-1-ND
LED Indication - Discrete 516-3216-1-ND
White LED Indication - Discrete 3V 0603 (1608 Metric)

White LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3216-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3216-6-ND
LED Indication - Discrete 516-3216-6-ND
White LED Indication - Discrete 3V 0603 (1608 Metric)

White LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3216-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3216-2-ND
LED Indication - Discrete 516-3216-2-ND
White LED Indication - Discrete 3V 0603 (1608 Metric)

White LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-CW20
Standard LEDs - SMD ASMT-CW20
Standard LEDs - SMD White

Standard LEDs - SMD White

Buy Now Datasheet
Led, White, 180Mcd, Rectangular, Smd; Led Color Broadcom - 58Y4539 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 180Mcd, Rectangular, Smd; Led Color Broadcom
58Y4539
Led, White, 180Mcd, Rectangular, Smd; Led Color Broadcom 58Y4539
LED, WHITE, 180MCD, RECTANGULAR, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3V; Luminous Intensity:180mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, WHITE, 180MCD, RECTANGULAR, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3V; Luminous Intensity:180mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8399901P 8399901 1133760-ASMT-CW20 516-3216-1-ND ASMT-CW20 58Y4539
Product Name LEDs LEDs Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD Led, White, 180Mcd, Rectangular, Smd; Led Color Broadcom
Forward Voltage 3 volts 3 volts 3 volts 3 volts
Number of Array Elements 1 1
LED Package: 1.6 x 0.8 x 0.2mm 0603 (1608 Metric)
LED Type White; Clear White; White White White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
UV Emitters - MTSM395UV-F5110 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 395 nm (3950 Å)
Viewing Angle 110 degrees
View Details