Cree, Inc. LED Indication - Discrete - C503B-AAS-CY0B0251 C503B-AAS-CY0B0251

Description
Manufacturer: Cree Inc. Win Source Part Number: 1091164-C503B-AAS-CY 0B0251 Packaging: Bulk Color: Amber Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 14680mcd Lens Style/Size: Round with Domed Top, 5.00mm Current - Test: 20mA Wavelength - Dominant: 591nm Height (Max): 13.30mm Categories: Optoelectronics Status: Active Case / Package: 5-mm Round Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 1091164-C503B-AAS-CY 0B0251 Packaging: Bulk Color: Amber Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 14680mcd Lens Style/Size: Round with Domed Top, 5.00mm Current - Test: 20mA Wavelength - Dominant: 591nm Height (Max): 13.30mm Categories: Optoelectronics Status: Active Case / Package: 5-mm Round Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - C503B-AAS-CY0B0251
1091164-C503B-AAS-CY0B0251
LED Indication - Discrete - C503B-AAS-CY0B0251 1091164-C503B-AAS-CY0B0251
Manufacturer: Cree Inc. Win Source Part Number: 1091164-C503B-AAS-CY 0B0251 Packaging: Bulk Color: Amber Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 14680mcd Lens Style/Size: Round with Domed Top, 5.00mm Current - Test: 20mA Wavelength - Dominant: 591nm Height (Max): 13.30mm Categories: Optoelectronics Status: Active Case / Package: 5-mm Round Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Cree Inc.
Win Source Part Number: 1091164-C503B-AAS-CY0B0251
Packaging: Bulk
Color: Amber
Mounting: Through Hole
Forward Voltage: 2.1V
Viewing Angle: 15°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 14680mcd
Lens Style/Size: Round with Domed Top, 5.00mm
Current - Test: 20mA
Wavelength - Dominant: 591nm
Height (Max): 13.30mm
Categories: Optoelectronics
Status: Active
Case / Package: 5-mm Round
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - C503B-AAS-CY0B0251-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-AAS-CY0B0251-ND
LED Indication - Discrete C503B-AAS-CY0B0251-ND
Amber 591nm LED Indication - Discrete 2.1V Radial

Amber 591nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-AAS-CY0B0251
Standard LEDs - Through Hole C503B-AAS-CY0B0251
Standard LEDs - Through Hole Amber Round LED

Standard LEDs - Through Hole Amber Round LED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1091164-C503B-AAS-CY0B0251 C503B-AAS-CY0B0251-ND C503B-AAS-CY0B0251
Product Name LED Indication - Discrete - C503B-AAS-CY0B0251 LED Indication - Discrete Standard LEDs - Through Hole
LED Type Amber Amber
Peak Wavelength 591 nm (5910 Å) 591 nm (5910 Å)
Viewing Angle 15 degrees 15 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Dwarf Star 1 Chip LED Backlight Module - RGB - MD-BW-ES1-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details