N-Channel 55V 29A (Tc) 68W (Tc) Through Hole TO-220AB
Power Field-Effect Transistor, 29A I(D), 55V, 0.04ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AUIRFZ34N from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 29A, 55V, 0.04ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 29A, 55V, 0.04ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFZ34N can be used for catalog matching and distributor lookup.
55V-60V N-Channel Automotive MOSFET
55V-60V N-Channel Automotive MOSFET
Manufacturer: Infineon Technologies
Win Source Part Number: 199531-AUIRFZ34N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 68W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
AUTOMOTIVE HEXFET N CHANNEL
MOSFET AUTO 55V 1 N-CH HEXFET 40mOhms
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AUIRFZ34N-ND | 278-AUIRFZ34N | AUIRFZ34N | 199531-AUIRFZ34N | AUIRFZ34N | AUIRFZ34N |
| Product Name | Single FETs, MOSFETs | N-Channel 29A 55V 0.04ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ34N | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | 700 pF @ 25 V | ||
| Transistor Grade / Operating Range | Automotive | |||||
| PD | 68000 milliwatts | 68000 milliwatts |