Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers VMP-2R-Series

Description
Package Type | PC Mount Sub Type | Vector Modulator Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | PC Mount Sub Type | Vector Modulator Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VMP-2R series is a vector I&Q modulator designed for narrowband QPSK and MSK systems operating from 10 to 1000 MHz with a 10% bandwidth, housed in a hermetic PC package.

Datasheet Summary
Powered by GS/AI

The VMP-2R series is a vector I&Q modulator designed for narrowband QPSK and MSK systems operating from 10 to 1000 MHz with a 10% bandwidth, housed in a hermetic PC package.

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - VMP-2R-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
VMP-2R-Series
IQ Modulators, Demodulators, and Complex Mixers VMP-2R-Series
Package Type | PC Mount Sub Type | Vector Modulator Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | ±5° Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • Sub Type | Vector Modulator
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 1,000
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | ±5°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number VMP-2R-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - JPF-21E-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQP-20R-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type PC Mount
Carrier Frequency 20 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-20L-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 3000 to 6000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - P-PC-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type PC Mount
Carrier Frequency 10 to 390 MHz
View Details