Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers IQP-20R-Series

Description
Package Type | PC Mount Sub Type | IQ Demodulator Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 90° ±2° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | PC Mount Sub Type | IQ Demodulator Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 90° ±2° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - IQP-20R-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
IQP-20R-Series
IQ Modulators, Demodulators, and Complex Mixers IQP-20R-Series
Package Type | PC Mount Sub Type | IQ Demodulator Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 90° ±2° Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • Sub Type | IQ Demodulator
  • Frequency Min (MHz) | 20
  • Frequency Max (MHz) | 1,000
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 90° ±2°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number IQP-20R-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Demodulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - JTM-2A-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-20F-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 1200 to 3000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - P-PC-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type PC Mount
Carrier Frequency 10 to 390 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-9L-500 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 30 to 1000 MHz
View Details