Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers P-PC-Series

Description
Package Type | PC Mount Sub Type | IQ Demodulator Frequency Min (MHz) | 10 Frequency Max (MHz) | 390 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | PC Mount Sub Type | IQ Demodulator Frequency Min (MHz) | 10 Frequency Max (MHz) | 390 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - P-PC-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
P-PC-Series
IQ Modulators, Demodulators, and Complex Mixers P-PC-Series
Package Type | PC Mount Sub Type | IQ Demodulator Frequency Min (MHz) | 10 Frequency Max (MHz) | 390 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • Sub Type | IQ Demodulator
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 390
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 90° ±5°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number P-PC-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Demodulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BPF -2A-1.7 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 1.6 to 1.8 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - SSM-2B-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 1000 to 3000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - FP-JPM-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 14 to 450 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - JPP-21S-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 1200 to 2500 MHz
View Details