Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers IQF-20L-Series

Description
Package Type | Flatpack Sub Type | IQ Demodulator Frequency Min (MHz) | 3,000 Frequency Max (MHz) | 6,000 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90° ±3° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack Sub Type | IQ Demodulator Frequency Min (MHz) | 3,000 Frequency Max (MHz) | 6,000 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90° ±3° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IQF-20L series is a set of I&Q networks designed for 3 to 6 GHz applications, featuring low loss and excellent phase and amplitude balance, housed in a hi-rel hermetic package.

Datasheet Summary
Powered by GS/AI

The IQF-20L series is a set of I&Q networks designed for 3 to 6 GHz applications, featuring low loss and excellent phase and amplitude balance, housed in a hi-rel hermetic package.

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - IQF-20L-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
IQF-20L-Series
IQ Modulators, Demodulators, and Complex Mixers IQF-20L-Series
Package Type | Flatpack Sub Type | IQ Demodulator Frequency Min (MHz) | 3,000 Frequency Max (MHz) | 6,000 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90° ±3° Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • Sub Type | IQ Demodulator
  • Frequency Min (MHz) | 3,000
  • Frequency Max (MHz) | 6,000
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 90° ±3°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number IQF-20L-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Demodulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BPF-2A-2250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 1500 to 2500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - JPP-21R-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQM-4A-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Connectorized; Connectorized
Carrier Frequency 5 to 300 MHz
View Details
Bi-Phase Modulators - BPG-2A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Surface Mount; Surface Mount
Carrier Frequency 100 to 750 MHz
View Details