Crane Aerospace & Electronics Mixers STTB-4001

Description
Package Type | Connectorized Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 2,000 RF LO Frequency Max (MHz) | 20,000 IF Bandwidth (MHz) | 8000
Request a Quote
Description
Package Type | Connectorized Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 2,000 RF LO Frequency Max (MHz) | 20,000 IF Bandwidth (MHz) | 8000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STTB-4001 is a broadband triple balanced mixer designed for RF and microwave applications, covering 2.0 to 20.0 GHz RF and LO frequencies with a 1.0 to 8.0 GHz IF bandwidth. It offers a typical conversion loss of 7.2 dB (maximum 9.0 dB) and provides isolation of at least 26 dB between RF and LO, 27 dB between RF and IF, and 25 dB between LO and IF. The device operates from -54°C to +100°C and supports local oscillator drive levels of +10 dBm, +15 dBm, or +20 dBm depending on variant. It is available in drop-in or connectorized hermetic packages, with SMA female connectors for the L version. The mixer is triple balanced and designed for high linearity, with intermodulation products exceeding 48 dBc under specified test conditions.

Datasheet Summary
Powered by GS/AI

The STTB-4001 is a broadband triple balanced mixer designed for RF and microwave applications, covering 2.0 to 20.0 GHz RF and LO frequencies with a 1.0 to 8.0 GHz IF bandwidth. It offers a typical conversion loss of 7.2 dB (maximum 9.0 dB) and provides isolation of at least 26 dB between RF and LO, 27 dB between RF and IF, and 25 dB between LO and IF. The device operates from -54°C to +100°C and supports local oscillator drive levels of +10 dBm, +15 dBm, or +20 dBm depending on variant. It is available in drop-in or connectorized hermetic packages, with SMA female connectors for the L version. The mixer is triple balanced and designed for high linearity, with intermodulation products exceeding 48 dBc under specified test conditions.

Suppliers

Company
Product
Description
Supplier Links
Mixers - STTB-4001 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Connectorized Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 2,000 RF LO Frequency Max (MHz) | 20,000 IF Bandwidth (MHz) | 8000
  • Package Type | Connectorized
  • Conversion Loss (dB) Max | 9
  • LO Drive (dBm) Norm | 10
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 2,000
  • RF LO Frequency Max (MHz) | 20,000
  • IF Bandwidth (MHz) | 8000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number STTB-4001
Product Name Mixers
Package Type Connectorized; Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMM-2-750 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 20 to 1400 MHz
View Details
Mixers - CDB-9006 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +10 dBm; 10
LO 5 to 1000 MHz
View Details
Mixers - DML-2B-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 3000 to 18000 MHz
View Details
Mixers - DMM-6-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +13 dBm; 13
LO 10 to 3000 MHz
View Details