Crane Aerospace & Electronics Mixers DMM-6-1500

Description
Package Type | Connectorized Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 13 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 3,000 IF Bandwidth (MHz) | 1000
Request a Quote
Description
Package Type | Connectorized Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 13 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 3,000 IF Bandwidth (MHz) | 1000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMM-6-1500 is a double balanced mixer designed for RF applications from 10 to 3000 MHz, featuring SMA connectors and requiring an LO drive of +10 to +17 dBm.

Datasheet Summary
Powered by GS/AI

The DMM-6-1500 is a double balanced mixer designed for RF applications from 10 to 3000 MHz, featuring SMA connectors and requiring an LO drive of +10 to +17 dBm.

Suppliers

Company
Product
Description
Supplier Links
Mixers - DMM-6-1500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Connectorized Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 13 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 3,000 IF Bandwidth (MHz) | 1000
  • Package Type | Connectorized
  • Conversion Loss (dB) Max | 9
  • LO Drive (dBm) Norm | 13
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 10
  • RF LO Frequency Max (MHz) | 3,000
  • IF Bandwidth (MHz) | 1000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMM-6-1500
Product Name Mixers
Package Type Connectorized; Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - STTB-4106 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +10 dBm; 10
LO 6000 to 26500 MHz
View Details
Mixers - DMG-10B-300 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 25
LO 10 to 600 MHz
View Details
Mixers - DMM-2-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details
Mixers - STTB-4003 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +10 dBm; 10
LO 1000 to 10000 MHz
View Details