DynaQuip Controls Low Lead Brass Valve VMG Series

Description
For Potable Water Applications (NSF61g) 600 PSI CWP Full Port 1/2" - 2" VMG Series valves are certified NSF61g to meets current No-Lead Laws CA 1953 and VT S152 as well as “Reduction of Lead in Drinking Water Act” or “Get the Lead Out Act” legislation” effective January 2014. BODY - Hot forged sand blasted, unplated Lead-Free (NSF61-G) brass body BALL - Chrome plated Lead-Free brass ball for longer life STEM - Reinforced PTFE adjustable packing gland and reinforced washer for lower torque and easy maintenance. Blowout-proof unplated Lead-Free brass stem SEALS - Glass filled pure PTFE self-lubricating seats with flexible-lip design THREAD - Female NPT taper ANSI B.1.20.1 QUALITY FEATURES Dual sealing system allows valve to be operated or installed in either direction making installation easier Handle clearly shows ball position Silicone-free lubricant on all seals Nylon grip Carbon steel handle can be removed with valve in service. Certified NAF61g to meets No-Lead Laws CA 1953 and VT S152 as well as effective 2014 “Reduction of Lead in Drinking Water Act” or “Get the Lead Out Act” legislation. DynaQuip® remains an industry leader by providing lead-free solutions for manual and automated valve applications for potable water. See our Lead-Free Solutions section for additional information and qualifying products.
Datasheet
Description
For Potable Water Applications (NSF61g) 600 PSI CWP Full Port 1/2" - 2" VMG Series valves are certified NSF61g to meets current No-Lead Laws CA 1953 and VT S152 as well as “Reduction of Lead in Drinking Water Act” or “Get the Lead Out Act” legislation” effective January 2014. BODY - Hot forged sand blasted, unplated Lead-Free (NSF61-G) brass body BALL - Chrome plated Lead-Free brass ball for longer life STEM - Reinforced PTFE adjustable packing gland and reinforced washer for lower torque and easy maintenance. Blowout-proof unplated Lead-Free brass stem SEALS - Glass filled pure PTFE self-lubricating seats with flexible-lip design THREAD - Female NPT taper ANSI B.1.20.1 QUALITY FEATURES Dual sealing system allows valve to be operated or installed in either direction making installation easier Handle clearly shows ball position Silicone-free lubricant on all seals Nylon grip Carbon steel handle can be removed with valve in service. Certified NAF61g to meets No-Lead Laws CA 1953 and VT S152 as well as effective 2014 “Reduction of Lead in Drinking Water Act” or “Get the Lead Out Act” legislation. DynaQuip® remains an industry leader by providing lead-free solutions for manual and automated valve applications for potable water. See our Lead-Free Solutions section for additional information and qualifying products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Lead Brass Valve - VMG Series - DynaQuip Controls
St. Clair, MO, United States
Low Lead Brass Valve
VMG Series
Low Lead Brass Valve VMG Series
For Potable Water Applications (NSF61g) 600 PSI CWP Full Port 1/2" - 2" VMG Series valves are certified NSF61g to meets current No-Lead Laws CA 1953 and VT S152 as well as “Reduction of Lead in Drinking Water Act” or “Get the Lead Out Act” legislation” effective January 2014. BODY - Hot forged sand blasted, unplated Lead-Free (NSF61-G) brass body BALL - Chrome plated Lead-Free brass ball for longer life STEM - Reinforced PTFE adjustable packing gland and reinforced washer for lower torque and easy maintenance. Blowout-proof unplated Lead-Free brass stem SEALS - Glass filled pure PTFE self-lubricating seats with flexible-lip design THREAD - Female NPT taper ANSI B.1.20.1 QUALITY FEATURES Dual sealing system allows valve to be operated or installed in either direction making installation easier Handle clearly shows ball position Silicone-free lubricant on all seals Nylon grip Carbon steel handle can be removed with valve in service. Certified NAF61g to meets No-Lead Laws CA 1953 and VT S152 as well as effective 2014 “Reduction of Lead in Drinking Water Act” or “Get the Lead Out Act” legislation. DynaQuip® remains an industry leader by providing lead-free solutions for manual and automated valve applications for potable water. See our Lead-Free Solutions section for additional information and qualifying products.

For Potable Water Applications (NSF61g)
600 PSI CWP
Full Port 1/2" - 2"

VMG Series valves are certified NSF61g to meets current No-Lead Laws CA 1953 and VT S152 as well as “Reduction of Lead in Drinking Water Act” or “Get the Lead Out Act” legislation” effective January 2014.

  • BODY - Hot forged sand blasted, unplated Lead-Free (NSF61-G) brass body
  • BALL - Chrome plated Lead-Free brass ball for longer life
  • STEM - Reinforced PTFE adjustable packing gland and reinforced washer for lower torque and easy maintenance. Blowout-proof unplated Lead-Free brass stem
  • SEALS - Glass filled pure PTFE self-lubricating seats with flexible-lip design
  • THREAD - Female NPT taper ANSI B.1.20.1

QUALITY FEATURES

  • Dual sealing system allows valve to be operated or installed in either direction making installation easier
  • Handle clearly shows ball position
  • Silicone-free lubricant on all seals
  • Nylon grip Carbon steel handle can be removed with valve in service.
  • Certified NAF61g to meets No-Lead Laws CA 1953 and VT S152 as well as effective 2014 “Reduction of Lead in Drinking Water Act” or “Get the Lead Out Act” legislation.

DynaQuip® remains an industry leader by providing lead-free solutions for manual and automated valve applications for potable water. See our Lead-Free Solutions section for additional information and qualifying products.

Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number VMG Series
Product Name Low Lead Brass Valve
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Potable Water
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Bolted In-Line Valve - VVA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Electrically Actuated 3-Way Ball Valve - EYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
3-Piece Bolted In-Line Maintenance Valve - VBE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Chemical
View Details
Electrically Actuated Stainless Steel Ball Valve - EHS Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details