ThermOmegaTech® Inline Temperature Control Valve HAT

Description
Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage to allow bypass flow. Benefits Controls fluid return temperatures – ideal for glycol tracing Maintains constant discharge temperatures Improves system efficiency Unaffected by pressure variations Design Features Stainless steel body, fittings, spring, and plug Corrosion resistant – long service life Exclusive Thermoloid® sensor/controller Operates in narrow temperature band Compact low mass – fast response Two wrench flats for easy installation Ram-type plug for reliable shut-off Typical Applications To control temperatures in glycol heat tracing systems, HAT valves will maintain the discharge temperature. When glycol temperature exceeds the setpoint, the valve will modulate closed. As heat loss occurs and glycol cools to below the setpoint, the valve will open to allow warmer glycol to circulate. HAT valves can act as freeze protection for condensate systems. The valves open when temperatures fall to allow condensate to discharge before freezing. In commercial aircraft, high temperature water can unexpectedly travel to the cold water lines. HAT valves on cold water lines will limit flow when excessive temperatures are detected, preventing scalding of passengers and crew. HAT valves used on tank heating coils limit the temperatures of the heating element. By closing before coil temperatures are too high, the valves reduce the risk of over-temperature damage. When used as a subcooling steam trap, HAT valves reduce problems associated with overheating. When used as a sampling system safety shutoff, HAT valves will remain open as long as sample temperatures are under the setpoint. If the sample temperature increases, the valve will shut off, protecting analyzing equipment from damage due to high temperature.
Request a Quote Datasheet
Description
Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage to allow bypass flow. Benefits Controls fluid return temperatures – ideal for glycol tracing Maintains constant discharge temperatures Improves system efficiency Unaffected by pressure variations Design Features Stainless steel body, fittings, spring, and plug Corrosion resistant – long service life Exclusive Thermoloid® sensor/controller Operates in narrow temperature band Compact low mass – fast response Two wrench flats for easy installation Ram-type plug for reliable shut-off Typical Applications To control temperatures in glycol heat tracing systems, HAT valves will maintain the discharge temperature. When glycol temperature exceeds the setpoint, the valve will modulate closed. As heat loss occurs and glycol cools to below the setpoint, the valve will open to allow warmer glycol to circulate. HAT valves can act as freeze protection for condensate systems. The valves open when temperatures fall to allow condensate to discharge before freezing. In commercial aircraft, high temperature water can unexpectedly travel to the cold water lines. HAT valves on cold water lines will limit flow when excessive temperatures are detected, preventing scalding of passengers and crew. HAT valves used on tank heating coils limit the temperatures of the heating element. By closing before coil temperatures are too high, the valves reduce the risk of over-temperature damage. When used as a subcooling steam trap, HAT valves reduce problems associated with overheating. When used as a sampling system safety shutoff, HAT valves will remain open as long as sample temperatures are under the setpoint. If the sample temperature increases, the valve will shut off, protecting analyzing equipment from damage due to high temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Temperature Control Valve - HAT - ThermOmegaTech®
Warminster, PA, United States
Inline Temperature Control Valve
HAT
Inline Temperature Control Valve HAT
Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage to allow bypass flow. Benefits Controls fluid return temperatures – ideal for glycol tracing Maintains constant discharge temperatures Improves system efficiency Unaffected by pressure variations Design Features Stainless steel body, fittings, spring, and plug Corrosion resistant – long service life Exclusive Thermoloid® sensor/controller Operates in narrow temperature band Compact low mass – fast response Two wrench flats for easy installation Ram-type plug for reliable shut-off Typical Applications To control temperatures in glycol heat tracing systems, HAT valves will maintain the discharge temperature. When glycol temperature exceeds the setpoint, the valve will modulate closed. As heat loss occurs and glycol cools to below the setpoint, the valve will open to allow warmer glycol to circulate. HAT valves can act as freeze protection for condensate systems. The valves open when temperatures fall to allow condensate to discharge before freezing. In commercial aircraft, high temperature water can unexpectedly travel to the cold water lines. HAT valves on cold water lines will limit flow when excessive temperatures are detected, preventing scalding of passengers and crew. HAT valves used on tank heating coils limit the temperatures of the heating element. By closing before coil temperatures are too high, the valves reduce the risk of over-temperature damage. When used as a subcooling steam trap, HAT valves reduce problems associated with overheating. When used as a sampling system safety shutoff, HAT valves will remain open as long as sample temperatures are under the setpoint. If the sample temperature increases, the valve will shut off, protecting analyzing equipment from damage due to high temperature.

Operation

A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage to allow bypass flow.

Benefits

  • Controls fluid return temperatures – ideal for glycol tracing
  • Maintains constant discharge temperatures
  • Improves system efficiency
  • Unaffected by pressure variations

Design Features

  • Stainless steel body, fittings, spring, and plug
  • Corrosion resistant – long service life
  • Exclusive Thermoloid® sensor/controller
  • Operates in narrow temperature band
  • Compact low mass – fast response
  • Two wrench flats for easy installation
  • Ram-type plug for reliable shut-off

Typical Applications

  • To control temperatures in glycol heat tracing systems, HAT valves will maintain the discharge temperature. When glycol temperature exceeds the setpoint, the valve will modulate closed. As heat loss occurs and glycol cools to below the setpoint, the valve will open to allow warmer glycol to circulate.
  • HAT valves can act as freeze protection for condensate systems. The valves open when temperatures fall to allow condensate to discharge before freezing.
  • In commercial aircraft, high temperature water can unexpectedly travel to the cold water lines. HAT valves on cold water lines will limit flow when excessive temperatures are detected, preventing scalding of passengers and crew.
  • HAT valves used on tank heating coils limit the temperatures of the heating element. By closing before coil temperatures are too high, the valves reduce the risk of over-temperature damage. When used as a subcooling steam trap, HAT valves reduce problems associated with overheating.
  • When used as a sampling system safety shutoff, HAT valves will remain open as long as sample temperatures are under the setpoint. If the sample temperature increases, the valve will shut off, protecting analyzing equipment from damage due to high temperature.
Supplier's Site Datasheet

Technical Specifications

  ThermOmegaTech®
Product Category Industrial Valves
Product Number HAT
Product Name Inline Temperature Control Valve
Valve Type Control Valve; Drain; Safety; Shut Off
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Glycol, Ketones, Oil; Air; Chemical
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Seal Flush Valve - EcoFlow® - ThermOmegaTech®
Specs
Valve Type Control Valve; Safety
Primary Material Stainless Steel
Media Water; Cold Water  
View Details
Steam Tracing Valve - TV/US-XR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details
Scald Protection Valve - HAT/SP - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  
View Details
Drain Tempering Valve - DTV - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Mixing
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
View Details