Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHF-2-.134GM

Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 116 Frequency Max (MHz) | 152 CW Power (W) | 200 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 116 Frequency Max (MHz) | 152 CW Power (W) | 200 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHF-2G series consists of 90° power dividers/combiners designed for operation from 54 MHz to 2.0 GHz with a peak power rating of 1 kW. The devices feature a moisture-sealed, reliable stripline 'sandwich' package. All variants in the series share these core specifications.

Datasheet Summary
Powered by GS/AI

The QHF-2G series consists of 90° power dividers/combiners designed for operation from 54 MHz to 2.0 GHz with a peak power rating of 1 kW. The devices feature a moisture-sealed, reliable stripline 'sandwich' package. All variants in the series share these core specifications.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHF-2-.134GM - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHF-2-.134GM
Power Dividers, Combiners, Hybrids QHF-2-.134GM
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 116 Frequency Max (MHz) | 152 CW Power (W) | 200 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 116
  • Frequency Max (MHz) | 152
  • CW Power (W) | 200
  • Insertion Loss (dB) Max | 0.25
  • Amplitude Balance (dB) Max | 0.6
  • Phase Balance (Deg) Max | 90±2
  • Isolation (dB) Min | 23
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHF-2-.134GM
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 116.00 to 152.00 MHz
Insertion Loss 0.25 dB
Power 200.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-44002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-61-1.4G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1100.00 to 1700.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-2N-50 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 0.05 to 100.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-17.95G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 17300.00 to 18600.00 MHz
Insertion Loss 0.80 dB
View Details