Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJ-26001

Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HJ-26001 is a 6-way 0° power divider operating from 1 to 100 MHz with a 50 Ohm impedance, handling up to 3 watts maximum power. It provides a minimum isolation of 30 dB, a maximum insertion loss of 1.0 dB, a maximum VSWR of 1.3:1, a phase balance of ±2°, and an amplitude balance of ±0.2 dB. The device operates across a temperature range of -54 to +85°C and is connectorized.

Datasheet Summary
Powered by GS/AI

The HJ-26001 is a 6-way 0° power divider operating from 1 to 100 MHz with a 50 Ohm impedance, handling up to 3 watts maximum power. It provides a minimum isolation of 30 dB, a maximum insertion loss of 1.0 dB, a maximum VSWR of 1.3:1, a phase balance of ±2°, and an amplitude balance of ±0.2 dB. The device operates across a temperature range of -54 to +85°C and is connectorized.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJ-26001 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJ-26001
Power Dividers, Combiners, Hybrids HJ-26001
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 6
  • Coupling (dB) | -7.8
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 100
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | ±0.2
  • Phase Balance (Deg) Max | ±2
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJ-26001
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.00 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-43002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-42003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.65 dB
View Details
Power Dividers, Combiners, Hybrids - J4-50003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 300.00 to 500.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-14.125G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13750.00 to 14500.00 MHz
Insertion Loss 1.00 dB
View Details