Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-24-13G SQ

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 8,000 Frequency Max (MHz) | 18,000 CW Power (W) | 2 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | ±5 Isolation (dB) Min | 19 Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 8,000 Frequency Max (MHz) | 18,000 CW Power (W) | 2 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | ±5 Isolation (dB) Min | 19 Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-24-13G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-24-13G SQ
Power Dividers, Combiners, Hybrids PDM-24-13G SQ
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 8,000 Frequency Max (MHz) | 18,000 CW Power (W) | 2 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | ±5 Isolation (dB) Min | 19 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 8,000
  • Frequency Max (MHz) | 18,000
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 0.7
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | ±5
  • Isolation (dB) Min | 19
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-24-13G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 8000.00 to 18000.00 MHz
Insertion Loss 0.70 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2X-1.1G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 960.00 to 1215.00 MHz
Insertion Loss 0.40 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-22009 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 2.00 to 100.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-33-14.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 14000.00 to 14500.00 MHz
Insertion Loss 0.90 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-20-250 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.60 dB
View Details