Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJ-49002

Description
Package Type | Connectorized NxM | 1 x 16 Coupling (dB) | -12 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 16 Coupling (dB) | -12 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HJ-49002 is a 16-way 0° power divider designed for RF signal distribution from 10 to 500 MHz with a 50-ohm impedance. It features a maximum insertion loss of 2.0 dB, minimum isolation of 30 dB, maximum VSWR of 1.4:1, phase balance within ±3°, and amplitude balance within ±0.2 dB. The device handles up to 3 watts of power and operates across a temperature range of -54 to +85°C. It is connectorized and built for microwave signal conditioning in demanding environments.

Datasheet Summary
Powered by GS/AI

The HJ-49002 is a 16-way 0° power divider designed for RF signal distribution from 10 to 500 MHz with a 50-ohm impedance. It features a maximum insertion loss of 2.0 dB, minimum isolation of 30 dB, maximum VSWR of 1.4:1, phase balance within ±3°, and amplitude balance within ±0.2 dB. The device handles up to 3 watts of power and operates across a temperature range of -54 to +85°C. It is connectorized and built for microwave signal conditioning in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJ-49002 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJ-49002
Power Dividers, Combiners, Hybrids HJ-49002
Package Type | Connectorized NxM | 1 x 16 Coupling (dB) | -12 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 16
  • Coupling (dB) | -12
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 500
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 2
  • Amplitude Balance (dB) Max | ±0.2
  • Phase Balance (Deg) Max | ±3
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJ-49002
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 2.00 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-20002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 20.00 to 40.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-61-2.3G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2200.00 to 2400.00 MHz
Insertion Loss 0.40 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-12.95G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 11900.00 to 14000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - J4-30007 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details