Crane Aerospace & Electronics Directional Couplers CWM-10-8G-SQ

Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 12,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.6 Environmental Screening | Space Qualified Directivity Min (dB) | 15
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 12,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.6 Environmental Screening | Space Qualified Directivity Min (dB) | 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CWM-10-8G-SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CWM-10-8G-SQ
Directional Couplers CWM-10-8G-SQ
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 12,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.6 Environmental Screening | Space Qualified Directivity Min (dB) | 15
  • Package Type | Connectorized
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 4,000
  • Frequency Max (MHz) | 12,000
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.6
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 15
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CWM-10-8G-SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 12000.00 MHz
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-30-6.2G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5800.00 to 6600.00 MHz
View Details
Directional Couplers - CSM-20M-.75G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
View Details
Directional Couplers - CSM-10M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details
Directional Couplers - CWM-10M-11G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 18000.00 MHz
View Details