Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDP-4R-50

Description
Package Type | PC Mount NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 2 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | PC Mount NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 2 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDP-4R series consists of 4-way 0° power dividers/combiners operating from 2 to 2000 MHz with low insertion loss, housed in a hermetic Meri-Pac package and designed for auto-insertion readiness.

Datasheet Summary
Powered by GS/AI

The PDP-4R series consists of 4-way 0° power dividers/combiners operating from 2 to 2000 MHz with low insertion loss, housed in a hermetic Meri-Pac package and designed for auto-insertion readiness.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDP-4R-50 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDP-4R-50
Power Dividers, Combiners, Hybrids PDP-4R-50
Package Type | PC Mount NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 2 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 2
  • Frequency Max (MHz) | 100
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 2
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDP-4R-50
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor PC Mount
Frequency 2.00 to 100.00 MHz
Insertion Loss 1.00 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2H-0.48G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 435.00 to 524.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-18.75G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 17300.00 to 20200.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-60-50-SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 100.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-39-9G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.70 dB
View Details