Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-39-9G

Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 500 Frequency Max (MHz) | 18,000 CW Power (W) | 30 Insertion Loss (dB) Max | 1.7 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 16 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 500 Frequency Max (MHz) | 18,000 CW Power (W) | 30 Insertion Loss (dB) Max | 1.7 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 16 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-39-9G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-39-9G
Power Dividers, Combiners, Hybrids PDM-39-9G
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 500 Frequency Max (MHz) | 18,000 CW Power (W) | 30 Insertion Loss (dB) Max | 1.7 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 16 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 3
  • Coupling (dB) | -4.8
  • Frequency Min (MHz) | 500
  • Frequency Max (MHz) | 18,000
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 1.7
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 8
  • Isolation (dB) Min | 16
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-39-9G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.70 dB
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJK-4R-29G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 18000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDNL-40-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 100.00 to 1000.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - PD-40-100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 200.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - QHD-3C-10G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details