Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDML-60-50-SQ

Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 5 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | ±6 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 5 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | ±6 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDML-60-50-SQ is a 6-way in-phase power divider/combiner for 5 to 100 MHz, designed for space applications with a connectorized package. It features 1.0 dB maximum insertion loss, 25 dB minimum isolation, 0.4 dB maximum amplitude balance, ±6° maximum phase balance, 1.30:1 maximum VSWR, and 7.8 dB nominal coupling loss. The unit operates from -55°C to +85°C with 50 ohm nominal impedance and handles up to 1 W CW input power with a 1.2:1 load VSWR. It is space qualified per Merrimac document CENG-0001.

Datasheet Summary
Powered by GS/AI

The PDML-60-50-SQ is a 6-way in-phase power divider/combiner for 5 to 100 MHz, designed for space applications with a connectorized package. It features 1.0 dB maximum insertion loss, 25 dB minimum isolation, 0.4 dB maximum amplitude balance, ±6° maximum phase balance, 1.30:1 maximum VSWR, and 7.8 dB nominal coupling loss. The unit operates from -55°C to +85°C with 50 ohm nominal impedance and handles up to 1 W CW input power with a 1.2:1 load VSWR. It is space qualified per Merrimac document CENG-0001.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDML-60-50-SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDML-60-50-SQ
Power Dividers, Combiners, Hybrids PDML-60-50-SQ
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 5 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | ±6 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 6
  • Coupling (dB) | -7.8
  • Frequency Min (MHz) | 5
  • Frequency Max (MHz) | 100
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | 0.4
  • Phase Balance (Deg) Max | ±6
  • Isolation (dB) Min | 25
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDML-60-50-SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 100.00 MHz
Insertion Loss 1.00 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDML-20-10 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 9.00 to 11.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-25R-8.8G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 300.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-52001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - J4-20007 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 40.00 to 80.00 MHz
Insertion Loss 0.50 dB
View Details