Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-81M-6GH

Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 CW Power (W) | 30 Insertion Loss (dB) Max | 0.8 Amplitude Balance (dB) Max | 0.8 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 CW Power (W) | 30 Insertion Loss (dB) Max | 0.8 Amplitude Balance (dB) Max | 0.8 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-81M-6GH - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-81M-6GH
Power Dividers, Combiners, Hybrids PDM-81M-6GH
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 CW Power (W) | 30 Insertion Loss (dB) Max | 0.8 Amplitude Balance (dB) Max | 0.8 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 8
  • Coupling (dB) | -9
  • Frequency Min (MHz) | 4,000
  • Frequency Max (MHz) | 8,000
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 0.8
  • Amplitude Balance (dB) Max | 0.8
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-81M-6GH
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 4000.00 to 8000.00 MHz
Insertion Loss 0.80 dB
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDML-40-75 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 9.90 to 140.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - PD-20-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-4A-100 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 200.00 MHz
Insertion Loss 1.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-4.9G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 4500.00 to 5300.00 MHz
Insertion Loss 0.60 dB
View Details