Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDML-60-150

Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 1 Frequency Max (MHz) | 300 CW Power (W) | 2 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 1 Frequency Max (MHz) | 300 CW Power (W) | 2 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDML-60A series is a 6-way, wideband power divider/combiner operating from 1 to 1000 MHz, featuring low insertion loss and a low-profile lumped element design with SMA connectors.

Datasheet Summary
Powered by GS/AI

The PDML-60A series is a 6-way, wideband power divider/combiner operating from 1 to 1000 MHz, featuring low insertion loss and a low-profile lumped element design with SMA connectors.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDML-60-150 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDML-60-150
Power Dividers, Combiners, Hybrids PDML-60-150
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 1 Frequency Max (MHz) | 300 CW Power (W) | 2 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 6
  • Coupling (dB) | -7.8
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 300
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 1.5
  • Amplitude Balance (dB) Max | 0.4
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDML-60-150
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 300.00 MHz
Insertion Loss 1.50 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDNL-20-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 2000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-45R-9.2G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 500.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-4.9G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 4500.00 to 5300.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - J4-40004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 160.00 to 320.00 MHz
Insertion Loss 0.75 dB
View Details