Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-41-14G SQ

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 13,750 Frequency Max (MHz) | 14,250 CW Power (W) | 2 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 13,750 Frequency Max (MHz) | 14,250 CW Power (W) | 2 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-41-14G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-41-14G SQ
Power Dividers, Combiners, Hybrids PDM-41-14G SQ
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 13,750 Frequency Max (MHz) | 14,250 CW Power (W) | 2 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 13,750
  • Frequency Max (MHz) | 14,250
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | 0.4
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 18
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-41-14G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 13750.00 to 14250.00 MHz
Insertion Loss 1.00 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2X-1.95G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1700.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - NJ-20002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDK-45R-23G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.90 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-81M-6G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 4000.00 to 8000.00 MHz
Insertion Loss 0.80 dB
View Details