Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids J4-50007

Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 400 Frequency Max (MHz) | 600 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 400 Frequency Max (MHz) | 600 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - J4-50007 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
J4-50007
Power Dividers, Combiners, Hybrids J4-50007
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 400 Frequency Max (MHz) | 600 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 400
  • Frequency Max (MHz) | 600
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.75
  • Amplitude Balance (dB) Max | ±0.75
  • Phase Balance (Deg) Max | 90±4
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number J4-50007
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 400.00 to 600.00 MHz
Insertion Loss 0.75 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-60-260 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 500.00 MHz
Insertion Loss 1.70 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2N-0.9G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 740.00 to 960.00 MHz
Insertion Loss 0.20 dB
View Details
Power Dividers, Combiners, Hybrids - J4-20007 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 40.00 to 80.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-2N-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 20.00 to 2000.00 MHz
Insertion Loss 2.00 dB
View Details