Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-21-5G SQ

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 4,930 Frequency Max (MHz) | 5,150 CW Power (W) | 1 Insertion Loss (dB) Max | 0.4 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 4,930 Frequency Max (MHz) | 5,150 CW Power (W) | 1 Insertion Loss (dB) Max | 0.4 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-21-5G SQ is a 2-way in-phase power divider for microwave applications in the 4.93 to 5.15 GHz band, designed for space-qualified systems. It features a stripline design with a maximum insertion loss of 0.4 dB, minimum isolation of 20 dB, amplitude balance of 0.3 dB max, and phase balance of 6° max. Input and output VSWR are specified at 1.15:1 max, with a CW power rating of 1 W. The unit weighs 28 g and is qualified per Merrimac document CENG-0001 for space applications.

Datasheet Summary
Powered by GS/AI

The PDM-21-5G SQ is a 2-way in-phase power divider for microwave applications in the 4.93 to 5.15 GHz band, designed for space-qualified systems. It features a stripline design with a maximum insertion loss of 0.4 dB, minimum isolation of 20 dB, amplitude balance of 0.3 dB max, and phase balance of 6° max. Input and output VSWR are specified at 1.15:1 max, with a CW power rating of 1 W. The unit weighs 28 g and is qualified per Merrimac document CENG-0001 for space applications.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-21-5G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-21-5G SQ
Power Dividers, Combiners, Hybrids PDM-21-5G SQ
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 4,930 Frequency Max (MHz) | 5,150 CW Power (W) | 1 Insertion Loss (dB) Max | 0.4 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 4,930
  • Frequency Max (MHz) | 5,150
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.4
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-21-5G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 4930.00 to 5150.00 MHz
Insertion Loss 0.40 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJF-A-200 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 5.00 to 400.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-20-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 500.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-6.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5800.00 to 6700.00 MHz
Insertion Loss 0.40 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-0.45G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 350.00 to 525.00 MHz
Insertion Loss 0.30 dB
View Details