Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJF-A-200

Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5 Frequency Max (MHz) | 400 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 180±3 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5 Frequency Max (MHz) | 400 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 180±3 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJF-A-200 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJF-A-200
Power Dividers, Combiners, Hybrids HJF-A-200
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5 Frequency Max (MHz) | 400 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 180±3 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 5
  • Frequency Max (MHz) | 400
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.5
  • Amplitude Balance (dB) Max | 0.4
  • Phase Balance (Deg) Max | 180±3
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJF-A-200
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 5.00 to 400.00 MHz
Insertion Loss 1.50 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-12003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 0.01 to 10.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-224-9.8G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 9700.00 to 9900.00 MHz
Insertion Loss 1.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-24-11G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 7000.00 to 15000.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - J4-20006 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 40.00 to 80.00 MHz
Insertion Loss 0.50 dB
View Details